Vishay Precision Group Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00710K00JE73

Description
Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00710K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00710K00JE73
Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00710K00JE73
Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00710K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00710K00JE73
Wirewound Resistors 3110-CW00710K00JE73
CW-7 10K 5% E73 e3

CW-7 10K 5% E73 e3

Supplier's Site Datasheet
Cw-7 10K 5% E73 E3 Vishay - 70P1248 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 10K 5% E73 E3 Vishay
70P1248
Cw-7 10K 5% E73 E3 Vishay 70P1248
CW-7 10K 5% E73 e3

CW-7 10K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00710K00JE73 3110-CW00710K00JE73 70P1248
Product Name Res Wirewound 10K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 10K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers