Vishay Precision Group Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8200KE732

Description
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R8200KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R8200KE732
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8200KE732
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .82 10% E73 E3 Vishay - 69P7824 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .82 10% E73 E3 Vishay
69P7824
Cw-5-2 .82 10% E73 E3 Vishay 69P7824
CW-5-2 .82 10% E73 e3

CW-5-2 .82 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R8200KE732 69P7824
Product Name Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .82 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details