Vishay Precision Group Wirewound Resistors CW005R8200KE73

Description
CW-5 .82 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .82 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R8200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R8200KE73
Wirewound Resistors 3110-CW005R8200KE73
CW-5 .82 10% E73 e3

CW-5 .82 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 820m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R8200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R8200KE73
Res Wirewound 820m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8200KE73
Res Wirewound 820m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .82 10% E73 E3 Vishay - 69P7823 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .82 10% E73 E3 Vishay
69P7823
Cw-5 .82 10% E73 E3 Vishay 69P7823
CW-5 .82 10% E73 e3

CW-5 .82 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R8200KE73 CW005R8200KE73 69P7823
Product Name Wirewound Resistors Res Wirewound 820m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .82 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.8200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129391-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details