Vishay Precision Group Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8000KE733

Description
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R8000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R8000KE733
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8000KE733
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .8 10% E73 E3 Vishay - 69P7812 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .8 10% E73 E3 Vishay
69P7812
Cw-5-3 .8 10% E73 E3 Vishay 69P7812
CW-5-3 .8 10% E73 e3

CW-5-3 .8 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R8000KE733 69P7812
Product Name Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .8 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers