Vishay Precision Group Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8000KE732

Description
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R8000KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R8000KE732
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8000KE732
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .8 10% E73 E3 Vishay - 69P7811 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .8 10% E73 E3 Vishay
69P7811
Cw-5-2 .8 10% E73 E3 Vishay 69P7811
CW-5-2 .8 10% E73 e3

CW-5-2 .8 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R8000KE732 69P7811
Product Name Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .8 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details