Vishay Precision Group Wirewound Resistors CW005R8000KE73

Description
CW-5 .8 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .8 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R8000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R8000KE73
Wirewound Resistors 3110-CW005R8000KE73
CW-5 .8 10% E73 e3

CW-5 .8 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R8000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R8000KE73
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8000KE73
Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .8 10% E73 E3 Vishay - 69P7810 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .8 10% E73 E3 Vishay
69P7810
Cw-5 .8 10% E73 E3 Vishay 69P7810
CW-5 .8 10% E73 e3

CW-5 .8 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R8000KE73 CW005R8000KE73 69P7810
Product Name Wirewound Resistors Res Wirewound 800m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .8 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.8000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details