Vishay Precision Group Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R8000KE122

Description
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R8000KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R8000KE122
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R8000KE122
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .8 10% E12 E3 Vishay - 69P7808 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .8 10% E12 E3 Vishay
69P7808
Cw-5-2 .8 10% E12 E3 Vishay 69P7808
CW-5-2 .8 10% e12 E3

CW-5-2 .8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R8000KE122 69P7808
Product Name Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details