Vishay Precision Group Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8000JE732

Description
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R8000JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R8000JE732
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R8000JE732
Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .8 5% E73 E3 Vishay - 69P7805 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .8 5% E73 E3 Vishay
69P7805
Cw-5-2 .8 5% E73 E3 Vishay 69P7805
CW-5-2 .8 5% E73 e3

CW-5-2 .8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R8000JE732 69P7805
Product Name Res Wirewound 800m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .8 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details