Vishay Precision Group Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R7500JE733

Description
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R7500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R7500JE733
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R7500JE733
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .75 5% E73 E3 Vishay - 69P7794 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .75 5% E73 E3 Vishay
69P7794
Cw-5-3 .75 5% E73 E3 Vishay 69P7794
CW-5-3 .75 5% E73 e3

CW-5-3 .75 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R7500JE733 69P7794
Product Name Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .75 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers