Vishay Precision Group Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R7100JE73

Description
Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R7100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R7100JE73
Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R7100JE73
Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .71 5% E73 E3 Vishay - 69P7781 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .71 5% E73 E3 Vishay
69P7781
Cw-5 .71 5% E73 E3 Vishay 69P7781
CW-5 .71 5% E73 e3

CW-5 .71 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R7100JE73 69P7781
Product Name Res Wirewound 710m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .71 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details