Vishay Intertechnology, Inc. Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6800JR55

Description
Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R6800JR55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R6800JR55
Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6800JR55
Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005R6800JR55
Product Name Res Wirewound 680m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers