Vishay Precision Group Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200JE733

Description
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R6200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R6200JE733
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200JE733
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .62 5% E73 E3 Vishay - 69P7758 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .62 5% E73 E3 Vishay
69P7758
Cw-5-3 .62 5% E73 E3 Vishay 69P7758
CW-5-3 .62 5% E73 e3

CW-5-3 .62 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6200JE733 69P7758
Product Name Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .62 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers