Vishay Precision Group Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200JE732

Description
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R6200JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R6200JE732
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200JE732
Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .62 5% E73 E3 Vishay - 69P7757 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .62 5% E73 E3 Vishay
69P7757
Cw-5-2 .62 5% E73 E3 Vishay 69P7757
CW-5-2 .62 5% E73 e3

CW-5-2 .62 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6200JE732 69P7757
Product Name Res Wirewound 620m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .62 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers