Vishay Precision Group Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200JE73

Description
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R6200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R6200JE73
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200JE73
Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .62 5% E73 E3 Vishay - 69P7756 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .62 5% E73 E3 Vishay
69P7756
Cw-5 .62 5% E73 E3 Vishay 69P7756
CW-5 .62 5% E73 e3

CW-5 .62 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6200JE73 69P7756
Product Name Res Wirewound 620m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .62 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers