Vishay Precision Group Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6190JE12

Description
Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R6190JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R6190JE12
Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6190JE12
Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .619 5% E12 E3 Vishay - 69P7741 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .619 5% E12 E3 Vishay
69P7741
Cw-5 .619 5% E12 E3 Vishay 69P7741
CW-5 .619 5% e12 E3

CW-5 .619 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6190JE12 69P7741
Product Name Res Wirewound 619m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .619 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details