Vishay Precision Group Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6000KE73

Description
Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R6000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R6000KE73
Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6000KE73
Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005R6000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R6000KE73
Wirewound Resistors 3110-CW005R6000KE73
CW-5 .6 10% E73 e3

CW-5 .6 10% E73 e3

Supplier's Site Datasheet
Cw-5 .6 10% E73 E3 Vishay - 69P7738 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .6 10% E73 E3 Vishay
69P7738
Cw-5 .6 10% E73 E3 Vishay 69P7738
CW-5 .6 10% E73 e3

CW-5 .6 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005R6000KE73 3110-CW005R6000KE73 69P7738
Product Name Res Wirewound 600m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 .6 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A56RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details