Vishay Precision Group Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6000JE122

Description
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R6000JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R6000JE122
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6000JE122
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .6 5% E12 E3 Vishay - 69P7730 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .6 5% E12 E3 Vishay
69P7730
Cw-5-2 .6 5% E12 E3 Vishay 69P7730
CW-5-2 .6 5% e12 E3

CW-5-2 .6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6000JE122 69P7730
Product Name Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers