Vishay Precision Group Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6000JE12

Description
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R6000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R6000JE12
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6000JE12
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .6 5% E12 E3 Vishay - 69P7729 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .6 5% E12 E3 Vishay
69P7729
Cw-5 .6 5% E12 E3 Vishay 69P7729
CW-5 .6 5% e12 E3

CW-5 .6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6000JE12 69P7729
Product Name Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A1R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details