Vishay Precision Group Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6000JB12

Description
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R6000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R6000JB12
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6000JB12
Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .6 5% B12 Vishay - 23M4390 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .6 5% B12 Vishay
23M4390
Cw-5 .6 5% B12 Vishay 23M4390
CW-5 .6 5% B12

CW-5 .6 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6000JB12 23M4390
Product Name Res Wirewound 600m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .6 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details