Vishay Precision Group Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R5500KE122

Description
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R5500KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R5500KE122
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R5500KE122
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .55 10% E12 E3 Vishay - 69P7712 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .55 10% E12 E3 Vishay
69P7712
Cw-5-2 .55 10% E12 E3 Vishay 69P7712
CW-5-2 .55 10% e12 E3

CW-5-2 .55 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5500KE122 69P7712
Product Name Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .55 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details