Vishay Intertechnology, Inc. Wirewound Resistors CW005R5100KB12

Description
CW-5 .51 10% B12
Request a Quote
Description
CW-5 .51 10% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW005 is a wirewound resistor with a power rating of 5.0 W at 25 °C and 6.5 W at 350 °C, featuring a silicone coating, axial leads, and a ceramic core. It has a resistance range of 0.1 Ω to 58.5 kΩ with tolerances of ±5 % or ±10 %, a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and a maximum operating temperature of +350 °C. The resistor measures 0.875 ± 0.062 in [22.22 ± 1.57 mm] in length with a maximum lead-to-lead length of 1.0 in [25.40 mm], and a terminal diameter of 0.312 ± 0.032 in [7.92 ± 0.813 mm]. It supports a dielectric withstanding voltage of 1000 V AC and complies with a 10 lb terminal strength requirement.

Datasheet Summary
Powered by GS/AI

The CW005 is a wirewound resistor with a power rating of 5.0 W at 25 °C and 6.5 W at 350 °C, featuring a silicone coating, axial leads, and a ceramic core. It has a resistance range of 0.1 Ω to 58.5 kΩ with tolerances of ±5 % or ±10 %, a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and a maximum operating temperature of +350 °C. The resistor measures 0.875 ± 0.062 in [22.22 ± 1.57 mm] in length with a maximum lead-to-lead length of 1.0 in [25.40 mm], and a terminal diameter of 0.312 ± 0.032 in [7.92 ± 0.813 mm]. It supports a dielectric withstanding voltage of 1000 V AC and complies with a 10 lb terminal strength requirement.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R5100KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R5100KB12
Wirewound Resistors 3110-CW005R5100KB12
CW-5 .51 10% B12

CW-5 .51 10% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-CW005R5100KB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details