Vishay Precision Group Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5100JE733

Description
Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R5100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R5100JE733
Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5100JE733
Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .51 5% E73 E3 Vishay - 69P7698 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .51 5% E73 E3 Vishay
69P7698
Cw-5-3 .51 5% E73 E3 Vishay 69P7698
CW-5-3 .51 5% E73 e3

CW-5-3 .51 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5100JE733 69P7698
Product Name Res Wirewound 510m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .51 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details