Res Wirewound 510m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW005R5100JE732 | 69P7697 |
| Product Name | Res Wirewound 510m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | Cw-5-2 .51 5% E73 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |