Vishay Precision Group Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5000KE732

Description
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R5000KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R5000KE732
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5000KE732
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .5 10% E73 E3 Vishay - 69P7691 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .5 10% E73 E3 Vishay
69P7691
Cw-5-2 .5 10% E73 E3 Vishay 69P7691
CW-5-2 .5 10% E73 e3

CW-5-2 .5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5000KE732 69P7691
Product Name Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details