Vishay Precision Group Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5000JS732

Description
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R5000JS732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R5000JS732
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5000JS732
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 0.5 Ohm, 5% Vishay - 43C7493 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.5 Ohm, 5% Vishay
43C7493
Cw, 0.875 X 0.312, 0.5 Ohm, 5% Vishay 43C7493
CW, 0.875 x 0.312", 0.5 Ohm, 5%

CW, 0.875 x 0.312", 0.5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5000JS732 43C7493
Product Name Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 0.5 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details