Vishay Precision Group Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R5000JE123

Description
Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R5000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R5000JE123
Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R5000JE123
Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .5 5% E12 E3 Vishay - 69P7684 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .5 5% E12 E3 Vishay
69P7684
Cw-5-3 .5 5% E12 E3 Vishay 69P7684
CW-5-3 .5 5% e12 E3

CW-5-3 .5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5000JE123 69P7684
Product Name Res Wirewound 500m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details