Vishay Precision Group Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4990JB12

Description
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R4990JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R4990JB12
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4990JB12
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .499 5% B12 Vishay - 23M4385 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .499 5% B12 Vishay
23M4385
Cw-5 .499 5% B12 Vishay 23M4385
CW-5 .499 5% B12

CW-5 .499 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4990JB12 23M4385
Product Name Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .499 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details