Vishay Precision Group Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4700KE73

Description
Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4700KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4700KE73
Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4700KE73
Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005R4700KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R4700KE73
Wirewound Resistors 3110-CW005R4700KE73
CW-5 .47 10% E73 e3

CW-5 .47 10% E73 e3

Supplier's Site Datasheet
Cw-5 .47 10% E73 E3 Vishay - 69P7678 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .47 10% E73 E3 Vishay
69P7678
Cw-5 .47 10% E73 E3 Vishay 69P7678
CW-5 .47 10% E73 e3

CW-5 .47 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005R4700KE73 3110-CW005R4700KE73 69P7678
Product Name Res Wirewound 470m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 .47 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details