Vishay Precision Group Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4700JS73

Description
Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4700JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4700JS73
Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4700JS73
Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay - 08J4635 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay
08J4635
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay 08J4635
WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mmRoHS Compliant: No

WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4700JS73 08J4635
Product Name Res Wirewound 470m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers