Vishay Precision Group Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4700JE732

Description
Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4700JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4700JE732
Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4700JE732
Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .47 5% E73 E3 Vishay - 69P7673 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .47 5% E73 E3 Vishay
69P7673
Cw-5-2 .47 5% E73 E3 Vishay 69P7673
CW-5-2 .47 5% E73 e3

CW-5-2 .47 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4700JE732 69P7673
Product Name Res Wirewound 470m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .47 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers