Vishay Precision Group Wirewound Resistors CW005R4400KE73

Description
CW-5 .44 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .44 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R4400KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R4400KE73
Wirewound Resistors 3110-CW005R4400KE73
CW-5 .44 10% E73 e3

CW-5 .44 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 440m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4400KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4400KE73
Res Wirewound 440m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4400KE73
Res Wirewound 440m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 440m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .44 10% E73 E3 Vishay - 69P7667 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .44 10% E73 E3 Vishay
69P7667
Cw-5 .44 10% E73 E3 Vishay 69P7667
CW-5 .44 10% E73 e3

CW-5 .44 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R4400KE73 CW005R4400KE73 69P7667
Product Name Wirewound Resistors Res Wirewound 440m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .44 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.4400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers