Vishay Precision Group Wirewound Resistors CW005R4300KE12

Description
CW-5 .43 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .43 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R4300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R4300KE12
Wirewound Resistors 3110-CW005R4300KE12
CW-5 .43 10% E12 e3

CW-5 .43 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R4300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R4300KE12
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4300KE12
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .43 10% E12 E3 Vishay - 69P7652 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .43 10% E12 E3 Vishay
69P7652
Cw-5 .43 10% E12 E3 Vishay 69P7652
CW-5 .43 10% e12 E3

CW-5 .43 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R4300KE12 CW005R4300KE12 69P7652
Product Name Wirewound Resistors Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .43 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.4300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details