Vishay Precision Group Wirewound Resistors CW005R4300KB12

Description
CW-5 .43 10% B12
Request a Quote Datasheet
Description
CW-5 .43 10% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R4300KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R4300KB12
Wirewound Resistors 3110-CW005R4300KB12
CW-5 .43 10% B12

CW-5 .43 10% B12

Supplier's Site Datasheet
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R4300KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R4300KB12
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4300KB12
Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 0.43 Ohm, 10% Vishay - 43C7482 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.43 Ohm, 10% Vishay
43C7482
Cw, 0.875 X 0.312, 0.43 Ohm, 10% Vishay 43C7482
CW, 0.875 x 0.312", 0.43 Ohm, 10%

CW, 0.875 x 0.312", 0.43 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R4300KB12 CW005R4300KB12 43C7482
Product Name Wirewound Resistors Res Wirewound 430m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 0.43 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.4300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers