Vishay Precision Group Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4300JE733

Description
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4300JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4300JE733
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4300JE733
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .43 5% E73 E3 Vishay - 69P7651 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .43 5% E73 E3 Vishay
69P7651
Cw-5-3 .43 5% E73 E3 Vishay 69P7651
CW-5-3 .43 5% E73 e3

CW-5-3 .43 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4300JE733 69P7651
Product Name Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .43 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details