Vishay Precision Group Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4300JE73

Description
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4300JE73
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4300JE73
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .43 5% E73 E3 Vishay - 69P7649 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .43 5% E73 E3 Vishay
69P7649
Cw-5 .43 5% E73 E3 Vishay 69P7649
CW-5 .43 5% E73 e3

CW-5 .43 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4300JE73 69P7649
Product Name Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .43 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers