Vishay Precision Group Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000KE733

Description
Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4000KE733
Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000KE733
Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .4 10% E73 E3 Vishay - 69P7645 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .4 10% E73 E3 Vishay
69P7645
Cw-5-3 .4 10% E73 E3 Vishay 69P7645
CW-5-3 .4 10% E73 e3

CW-5-3 .4 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4000KE733 69P7645
Product Name Res Wirewound 400m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .4 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details