Vishay Precision Group Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000KE732

Description
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4000KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4000KE732
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000KE732
Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .4 10% E73 E3 Vishay - 69P7644 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .4 10% E73 E3 Vishay
69P7644
Cw-5-2 .4 10% E73 E3 Vishay 69P7644
CW-5-2 .4 10% E73 e3

CW-5-2 .4 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4000KE732 69P7644
Product Name Res Wirewound 400m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .4 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details