Vishay Precision Group Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000JS73

Description
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4000JS73
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000JS73
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 0.4 Ohm, 5% Vishay - 43C7481 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.4 Ohm, 5% Vishay
43C7481
Cw, 0.875 X 0.312, 0.4 Ohm, 5% Vishay 43C7481
CW, 0.875 x 0.312", 0.4 Ohm, 5%

CW, 0.875 x 0.312", 0.4 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4000JS73 43C7481
Product Name Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 0.4 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details