Vishay Precision Group Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000JE732

Description
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4000JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4000JE732
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4000JE732
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .4 5% E73 E3 Vishay - 69P7638 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .4 5% E73 E3 Vishay
69P7638
Cw-5-2 .4 5% E73 E3 Vishay 69P7638
CW-5-2 .4 5% E73 e3

CW-5-2 .4 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4000JE732 69P7638
Product Name Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .4 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details