Vishay Precision Group Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4000JE122

Description
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R4000JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R4000JE122
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4000JE122
Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .4 5% E12 E3 Vishay - 69P7635 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .4 5% E12 E3 Vishay
69P7635
Cw-5-2 .4 5% E12 E3 Vishay 69P7635
CW-5-2 .4 5% e12 E3

CW-5-2 .4 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4000JE122 69P7635
Product Name Res Wirewound 400m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .4 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details