Vishay Precision Group Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4000JE12

Description
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R4000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R4000JE12
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4000JE12
Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .4 5% E12 E3 Vishay - 69P7634 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .4 5% E12 E3 Vishay
69P7634
Cw-5 .4 5% E12 E3 Vishay 69P7634
CW-5 .4 5% e12 E3

CW-5 .4 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4000JE12 69P7634
Product Name Res Wirewound 400m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .4 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 6661617 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers