Vishay Precision Group Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3900KE73

Description
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3900KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3900KE73
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3900KE73
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005R3900KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R3900KE73
Wirewound Resistors 3110-CW005R3900KE73
CW-5 .39 10% E73 e3

CW-5 .39 10% E73 e3

Supplier's Site Datasheet
Cw-5 .39 10% E73 E3 Vishay - 69P7631 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .39 10% E73 E3 Vishay
69P7631
Cw-5 .39 10% E73 E3 Vishay 69P7631
CW-5 .39 10% E73 e3

CW-5 .39 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005R3900KE73 3110-CW005R3900KE73 69P7631
Product Name Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 .39 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details