Vishay Precision Group Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3900KE122

Description
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R3900KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R3900KE122
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3900KE122
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .39 10% E12 E3 Vishay - 69P7629 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .39 10% E12 E3 Vishay
69P7629
Cw-5-2 .39 10% E12 E3 Vishay 69P7629
CW-5-2 .39 10% e12 E3

CW-5-2 .39 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3900KE122 69P7629
Product Name Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .39 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details