Vishay Precision Group Wirewound Resistors CW005R3900KE12

Description
CW-5 .39 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .39 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R3900KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R3900KE12
Wirewound Resistors 3110-CW005R3900KE12
CW-5 .39 10% E12 e3

CW-5 .39 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R3900KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R3900KE12
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R3900KE12
Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .39 10% E12 E3 Vishay - 69P7628 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .39 10% E12 E3 Vishay
69P7628
Cw-5 .39 10% E12 E3 Vishay 69P7628
CW-5 .39 10% e12 E3

CW-5 .39 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R3900KE12 CW005R3900KE12 69P7628
Product Name Wirewound Resistors Res Wirewound 390m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .39 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.3900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details