Vishay Precision Group Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3900JE732

Description
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3900JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3900JE732
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3900JE732
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .39 5% E73 E3 Vishay - 69P7626 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .39 5% E73 E3 Vishay
69P7626
Cw-5-2 .39 5% E73 E3 Vishay 69P7626
CW-5-2 .39 5% E73 e3

CW-5-2 .39 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3900JE732 69P7626
Product Name Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .39 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details