Vishay Precision Group Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3900JE73

Description
Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3900JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3900JE73
Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3900JE73
Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .39 5% E73 E3 Vishay - 69P7625 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .39 5% E73 E3 Vishay
69P7625
Cw-5 .39 5% E73 E3 Vishay 69P7625
CW-5 .39 5% E73 e3

CW-5 .39 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3900JE73 69P7625
Product Name Res Wirewound 390m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .39 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details