Vishay Precision Group Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3500JE733

Description
Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3500JE733
Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3500JE733
Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .35 5% E73 E3 Vishay - 69P7615 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .35 5% E73 E3 Vishay
69P7615
Cw-5-3 .35 5% E73 E3 Vishay 69P7615
CW-5-3 .35 5% E73 e3

CW-5-3 .35 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3500JE733 69P7615
Product Name Res Wirewound 350m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .35 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661733 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details