Vishay Precision Group Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3500JE732

Description
Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3500JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3500JE732
Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3500JE732
Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .35 5% E73 E3 Vishay - 69P7614 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .35 5% E73 E3 Vishay
69P7614
Cw-5-2 .35 5% E73 E3 Vishay 69P7614
CW-5-2 .35 5% E73 e3

CW-5-2 .35 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3500JE732 69P7614
Product Name Res Wirewound 350m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .35 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details