Vishay Intertechnology, Inc. Wirewound Resistors CW005R3300KS73

Description
CW-5 .33 10% S73
Request a Quote Datasheet
Description
CW-5 .33 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R3300KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R3300KS73
Wirewound Resistors 3110-CW005R3300KS73
CW-5 .33 10% S73

CW-5 .33 10% S73

Supplier's Site Datasheet
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3300KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3300KS73
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3300KS73
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW005R3300KS73 CW005R3300KS73
Product Name Wirewound Resistors Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 0.3300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details