Vishay Precision Group Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3300KE732

Description
Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3300KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3300KE732
Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3300KE732
Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .33 10% E73 E3 Vishay - 69P7608 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .33 10% E73 E3 Vishay
69P7608
Cw-5-2 .33 10% E73 E3 Vishay 69P7608
CW-5-2 .33 10% E73 e3

CW-5-2 .33 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R3300KE732 69P7608
Product Name Res Wirewound 330m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .33 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers